Vishay Intertechnology, Inc. RES 9.09K OHM 1/2W .1% AXIAL RN65E9091BBSL

Description
RES 9.09Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 9.09Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09K OHM 1/2W .1% AXIAL - RN65E9091BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09K OHM 1/2W .1% AXIAL
RN65E9091BBSL
RES 9.09K OHM 1/2W .1% AXIAL RN65E9091BBSL
RES 9.09Kohm 1/2W .1% AXIAL

RES 9.09Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E9091BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E9091BBSL-ND
Through Hole Resistors RN65E9091BBSL-ND
9.09 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

9.09 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E9091BBSL RN65E9091BBSL-ND
Product Name RES 9.09K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9090 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details