Vishay Intertechnology, Inc. RES 82.5K OHM 1/2W .1% AXIAL RN65E8252BRSL

Description
RES 82.5Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 82.5Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5K OHM 1/2W .1% AXIAL - RN65E8252BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5K OHM 1/2W .1% AXIAL
RN65E8252BRSL
RES 82.5K OHM 1/2W .1% AXIAL RN65E8252BRSL
RES 82.5Kohm 1/2W .1% AXIAL

RES 82.5Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E8252BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E8252BRSL-ND
Through Hole Resistors RN65E8252BRSL-ND
82.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

82.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E8252BRSL RN65E8252BRSL-ND
Product Name RES 82.5K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614354-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52.3 ohms
View Details
2 suppliers