Vishay Intertechnology, Inc. Through Hole Resistors RN65E8252BB14

Description
82.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
82.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65E8252BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E8252BB14-ND
Through Hole Resistors RN65E8252BB14-ND
82.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

82.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 82.5K OHM 1/2W .1% AXIAL - RN65E8252BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5K OHM 1/2W .1% AXIAL
RN65E8252BB14
RES 82.5K OHM 1/2W .1% AXIAL RN65E8252BB14
RES 82.5Kohm 1/2W .1% AXIAL

RES 82.5Kohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,82.5Kohms,350Wv,.1+/-% Tol,-25,25Ppm-Tc,rn65-Milstyle Vishay - 88F5655 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,82.5Kohms,350Wv,.1+/-% Tol,-25,25Ppm-Tc,rn65-Milstyle Vishay
88F5655
Resistor,metal Film,82.5Kohms,350Wv,.1+/-% Tol,-25,25Ppm-Tc,rn65-Milstyle Vishay 88F5655
Resistor,Metal Film,82.5KOhms,350WV ,.1+/-% Tol,-25,25ppm-TC,RN6 5-MilStyle

Resistor,Metal Film,82.5KOhms,350WV,.1+/-% Tol,-25,25ppm-TC,RN65-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65E8252BB14-ND RN65E8252BB14 88F5655
Product Name Through Hole Resistors RES 82.5K OHM 1/2W .1% AXIAL Resistor,metal Film,82.5Kohms,350Wv,.1+/-% Tol,-25,25Ppm-Tc,rn65-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details