Vishay Intertechnology, Inc. RES 78.7 OHM 1/2W .1% AXIAL RN65E78R7BRSL

Description
RES 78.7ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 78.7ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.7 OHM 1/2W .1% AXIAL - RN65E78R7BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7 OHM 1/2W .1% AXIAL
RN65E78R7BRSL
RES 78.7 OHM 1/2W .1% AXIAL RN65E78R7BRSL
RES 78.7ohm 1/2W .1% AXIAL

RES 78.7ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E78R7BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E78R7BRSL-ND
Through Hole Resistors RN65E78R7BRSL-ND
78.7 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

78.7 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E78R7BRSL RN65E78R7BRSL-ND
Product Name RES 78.7 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 78.7 ohms 78.7 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363285 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers