Vishay Intertechnology, Inc. RES 7.77K OHM 1/2W .1% AXIAL RN65E7771BB14

Description
RES 7.77Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 7.77Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.77K OHM 1/2W .1% AXIAL - RN65E7771BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.77K OHM 1/2W .1% AXIAL
RN65E7771BB14
RES 7.77K OHM 1/2W .1% AXIAL RN65E7771BB14
RES 7.77Kohm 1/2W .1% AXIAL

RES 7.77Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E7771BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E7771BB14-ND
Through Hole Resistors RN65E7771BB14-ND
7.77 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

7.77 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E7771BB14 RN65E7771BB14-ND
Product Name RES 7.77K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7770 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details