Vishay Intertechnology, Inc. Res Metal Film 750K Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R RN65E7503BRE6

Description
Res Metal Film 750K Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 750K Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 750K Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R - RN65E7503BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 750K Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R
RN65E7503BRE6
Res Metal Film 750K Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R RN65E7503BRE6
Res Metal Film 750K Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 750K Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN65E7503BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E7503BRE6-ND
Through Hole Resistors RN65E7503BRE6-ND
750 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

750 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E7503BRE6 RN65E7503BRE6-ND
Product Name Res Metal Film 750K Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614889-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137000 ohms
View Details
2 suppliers