Vishay Intertechnology, Inc. RES 75K OHM 1/2W .1% AXIAL RN65E7502BBSL

Description
RES 75Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 75Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75K OHM 1/2W .1% AXIAL - RN65E7502BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75K OHM 1/2W .1% AXIAL
RN65E7502BBSL
RES 75K OHM 1/2W .1% AXIAL RN65E7502BBSL
RES 75Kohm 1/2W .1% AXIAL

RES 75Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E7502BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E7502BBSL-ND
Through Hole Resistors RN65E7502BBSL-ND
75 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

75 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E7502BBSL RN65E7502BBSL-ND
Product Name RES 75K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details