Vishay Intertechnology, Inc. RES 732 OHM 1/2W 1% AXIAL RN65E7320FRSL

Description
RES 732ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 732ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 732 OHM 1/2W 1% AXIAL - RN65E7320FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 732 OHM 1/2W 1% AXIAL
RN65E7320FRSL
RES 732 OHM 1/2W 1% AXIAL RN65E7320FRSL
RES 732ohm 1/2W 1% AXIAL

RES 732ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E7320FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E7320FRSL-ND
Through Hole Resistors RN65E7320FRSL-ND
732 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

732 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E7320FRSL RN65E7320FRSL-ND
Product Name RES 732 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 732 ohms 732 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details