Vishay Intertechnology, Inc. RES 68.1K OHM 1/2W 1% AXIAL RN65E6812FRSL

Description
RES 68.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 68.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1K OHM 1/2W 1% AXIAL - RN65E6812FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1K OHM 1/2W 1% AXIAL
RN65E6812FRSL
RES 68.1K OHM 1/2W 1% AXIAL RN65E6812FRSL
RES 68.1Kohm 1/2W 1% AXIAL

RES 68.1Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E6812FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E6812FRSL-ND
Through Hole Resistors RN65E6812FRSL-ND
68.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

68.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E6812FRSL RN65E6812FRSL-ND
Product Name RES 68.1K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details