Vishay Intertechnology, Inc. RES 681 OHM 1/2W .25% AXIAL RN65E6810CRSL

Description
RES 681ohm 1/2W .25% AXIAL
Request a Quote Datasheet
Description
RES 681ohm 1/2W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681 OHM 1/2W .25% AXIAL - RN65E6810CRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 1/2W .25% AXIAL
RN65E6810CRSL
RES 681 OHM 1/2W .25% AXIAL RN65E6810CRSL
RES 681ohm 1/2W .25% AXIAL

RES 681ohm 1/2W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN65E6810CRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E6810CRSL-ND
Through Hole Resistors RN65E6810CRSL-ND
681 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

681 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E6810CRSL RN65E6810CRSL-ND
Product Name RES 681 OHM 1/2W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 681 ohms 681 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Surface Mount Resistors - 1-1622825-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers