Vishay Intertechnology, Inc. RES 66.5 OHM 1/2W .1% AXIAL RN65E66R5BRE6

Description
RES 66.5ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 66.5ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 66.5 OHM 1/2W .1% AXIAL - RN65E66R5BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5 OHM 1/2W .1% AXIAL
RN65E66R5BRE6
RES 66.5 OHM 1/2W .1% AXIAL RN65E66R5BRE6
RES 66.5ohm 1/2W .1% AXIAL

RES 66.5ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E66R5BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E66R5BRE6-ND
Through Hole Resistors RN65E66R5BRE6-ND
66.5 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

66.5 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E66R5BRE6 RN65E66R5BRE6-ND
Product Name RES 66.5 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 66.5 ohms 66.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details