Vishay Intertechnology, Inc. Through Hole Resistors RN65E5900FB14

Description
590 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
590 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65E5900FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E5900FB14-ND
Through Hole Resistors RN65E5900FB14-ND
590 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

590 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 590 OHM 1/2W 1% AXIAL - RN65E5900FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590 OHM 1/2W 1% AXIAL
RN65E5900FB14
RES 590 OHM 1/2W 1% AXIAL RN65E5900FB14
RES 590ohm 1/2W 1% AXIAL

RES 590ohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,590Ohms,350Wv,1+/-% Tol,-25,25Ppm-Tc,rn65-Milstyle Vishay - 60M5352 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,590Ohms,350Wv,1+/-% Tol,-25,25Ppm-Tc,rn65-Milstyle Vishay
60M5352
Resistor,metal Film,590Ohms,350Wv,1+/-% Tol,-25,25Ppm-Tc,rn65-Milstyle Vishay 60M5352
Resistor,Metal Film,590Ohms,350WV,1 +/-% Tol,-25,25ppm-TC,RN6 5-MilStyle

Resistor,Metal Film,590Ohms,350WV,1+/-% Tol,-25,25ppm-TC,RN65-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65E5900FB14-ND RN65E5900FB14 60M5352
Product Name Through Hole Resistors RES 590 OHM 1/2W 1% AXIAL Resistor,metal Film,590Ohms,350Wv,1+/-% Tol,-25,25Ppm-Tc,rn65-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 590 ohms 590 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details