Vishay Intertechnology, Inc. RES 56K OHM 1/2W 1% AXIAL RN65E5602FB14

Description
RES 56Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 56Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56K OHM 1/2W 1% AXIAL - RN65E5602FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56K OHM 1/2W 1% AXIAL
RN65E5602FB14
RES 56K OHM 1/2W 1% AXIAL RN65E5602FB14
RES 56Kohm 1/2W 1% AXIAL

RES 56Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN65E5602FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN65E5602FB14-ND
Through Hole Resistors 541-RN65E5602FB14-ND
56 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

56 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-65 56K 1% T-9 Rn65E5602F B14 Vishay - 73P5112 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-65 56K 1% T-9 Rn65E5602F B14 Vishay
73P5112
Cmf-65 56K 1% T-9 Rn65E5602F B14 Vishay 73P5112
CMF-65 56K 1% T-9 RN65E5602F B14

CMF-65 56K 1% T-9 RN65E5602F B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65E5602FB14 541-RN65E5602FB14-ND 73P5112
Product Name RES 56K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-65 56K 1% T-9 Rn65E5602F B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614882-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details