Vishay Intertechnology, Inc. RES 549K OHM 1/2W .5% AXIAL RN65E5493DBSL

Description
RES 549Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 549Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 549K OHM 1/2W .5% AXIAL - RN65E5493DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549K OHM 1/2W .5% AXIAL
RN65E5493DBSL
RES 549K OHM 1/2W .5% AXIAL RN65E5493DBSL
RES 549Kohm 1/2W .5% AXIAL

RES 549Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65E5493DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E5493DBSL-ND
Through Hole Resistors RN65E5493DBSL-ND
549 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

549 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E5493DBSL RN65E5493DBSL-ND
Product Name RES 549K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 549000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R302JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers