Vishay Intertechnology, Inc. RES 5.49K OHM 1/2W .1% AXIAL RN65E5491BRSL

Description
RES 5.49Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.49Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.49K OHM 1/2W .1% AXIAL - RN65E5491BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49K OHM 1/2W .1% AXIAL
RN65E5491BRSL
RES 5.49K OHM 1/2W .1% AXIAL RN65E5491BRSL
RES 5.49Kohm 1/2W .1% AXIAL

RES 5.49Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E5491BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E5491BRSL-ND
Through Hole Resistors RN65E5491BRSL-ND
5.49 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.49 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E5491BRSL RN65E5491BRSL-ND
Product Name RES 5.49K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5490 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 143 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details