Vishay Intertechnology, Inc. Res Metal Film 542 Ohm 0.25% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R RN65E5420CRE6

Description
Res Metal Film 542 Ohm 0.25% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 542 Ohm 0.25% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 542 Ohm 0.25% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R - RN65E5420CRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 542 Ohm 0.25% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R
RN65E5420CRE6
Res Metal Film 542 Ohm 0.25% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R RN65E5420CRE6
Res Metal Film 542 Ohm 0.25% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 542 Ohm 0.25% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN65E5420CRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E5420CRE6-ND
Through Hole Resistors RN65E5420CRE6-ND
542 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

542 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E5420CRE6 RN65E5420CRE6-ND
Product Name Res Metal Film 542 Ohm 0.25% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.2500 +/- % 0.2500 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614350-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers