Vishay Intertechnology, Inc. RES 511K OHM 1/2W .1% AXIAL RN65E5113BRSL

Description
RES 511Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 511Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511K OHM 1/2W .1% AXIAL - RN65E5113BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511K OHM 1/2W .1% AXIAL
RN65E5113BRSL
RES 511K OHM 1/2W .1% AXIAL RN65E5113BRSL
RES 511Kohm 1/2W .1% AXIAL

RES 511Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E5113BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E5113BRSL-ND
Through Hole Resistors RN65E5113BRSL-ND
511 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

511 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E5113BRSL RN65E5113BRSL-ND
Product Name RES 511K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 511000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details