Vishay Intertechnology, Inc. Through Hole Resistors RN65E50R0DB14

Description
50 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
50 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65E50R0DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E50R0DB14-ND
Through Hole Resistors RN65E50R0DB14-ND
50 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

50 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 50 OHM 1/2W .5% AXIAL - RN65E50R0DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50 OHM 1/2W .5% AXIAL
RN65E50R0DB14
RES 50 OHM 1/2W .5% AXIAL RN65E50R0DB14
RES 50ohm 1/2W .5% AXIAL

RES 50ohm 1/2W .5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN65E50R0DB14-ND RN65E50R0DB14
Product Name Through Hole Resistors RES 50 OHM 1/2W .5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614351-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers