500 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
RES 500Kohm 1/2W .1% AXIAL
Win Source Part Number: 1348576-RN65E5003BB1
Category: Resistors - Through Hole Resistors
Series: Military, MIL-R-10509/2, RN65
Features: Flame Retardant Coating, Military, Moisture Resistant, Safety
Package: Bulk
Size / Dimension: 0.180" Dia x 0.562" L (4.57mm x 14.27mm)
Standard Package: 100
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Metal Film
Number of Terminations: 2
Resistance: 500 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Base Product Number: RN65
RoHS Status: RoHS non-compliant
| DigiKey | ASAP Semiconductor LLC | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN65E5003BB14-ND | RN65E5003BB14 | 1348576-RN65E5003BB14 |
| Product Name | Through Hole Resistors | RES 500K OHM 1/2W .1% AXIAL | Resistors - Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |