Vishay Intertechnology, Inc. RES 49.9 OHM 1/2W 1% AXIAL RN65E49R9FBSL

Description
RES 49.9ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 49.9ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9 OHM 1/2W 1% AXIAL - RN65E49R9FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1/2W 1% AXIAL
RN65E49R9FBSL
RES 49.9 OHM 1/2W 1% AXIAL RN65E49R9FBSL
RES 49.9ohm 1/2W 1% AXIAL

RES 49.9ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E49R9FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E49R9FBSL-ND
Through Hole Resistors RN65E49R9FBSL-ND
49.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

49.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E49R9FBSL RN65E49R9FBSL-ND
Product Name RES 49.9 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details