Vishay Intertechnology, Inc. Res Metal Film 499K Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole Bulk RN65E4993FB14

Description
Res Metal Film 499K Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 499K Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 499K Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole Bulk - RN65E4993FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 499K Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole Bulk
RN65E4993FB14
Res Metal Film 499K Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole Bulk RN65E4993FB14
Res Metal Film 499K Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 499K Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN65E4993FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E4993FB14-ND
Through Hole Resistors RN65E4993FB14-ND
499 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

499 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E4993FB14 RN65E4993FB14-ND
Product Name Res Metal Film 499K Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614892-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 953 ohms
View Details
2 suppliers