Vishay Intertechnology, Inc. RES 487 OHM 1/2W .1% AXIAL RN65E4873BBSL

Description
RES 487ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 487ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 487 OHM 1/2W .1% AXIAL - RN65E4873BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487 OHM 1/2W .1% AXIAL
RN65E4873BBSL
RES 487 OHM 1/2W .1% AXIAL RN65E4873BBSL
RES 487ohm 1/2W .1% AXIAL

RES 487ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E4873BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E4873BBSL-ND
Through Hole Resistors RN65E4873BBSL-ND
487 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

487 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E4873BBSL RN65E4873BBSL-ND
Product Name RES 487 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 487 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614958-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.37 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details