Vishay Intertechnology, Inc. RES 47.5 OHM 1/2W 1% AXIAL RN65E47R5FB14

Description
RES 47.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 47.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5 OHM 1/2W 1% AXIAL - RN65E47R5FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 1/2W 1% AXIAL
RN65E47R5FB14
RES 47.5 OHM 1/2W 1% AXIAL RN65E47R5FB14
RES 47.5ohm 1/2W 1% AXIAL

RES 47.5ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E47R5FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E47R5FB14-ND
Through Hole Resistors RN65E47R5FB14-ND
47.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

47.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E47R5FB14 RN65E47R5FB14-ND
Product Name RES 47.5 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47.5 ohms 47.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614349-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 105000 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details