Vishay Intertechnology, Inc. RES 4.7K OHM 1/2W 1% AXIAL RN65E4701FB14

Description
RES 4.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7K OHM 1/2W 1% AXIAL - RN65E4701FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 1/2W 1% AXIAL
RN65E4701FB14
RES 4.7K OHM 1/2W 1% AXIAL RN65E4701FB14
RES 4.7Kohm 1/2W 1% AXIAL

RES 4.7Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN65E4701FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN65E4701FB14-ND
Through Hole Resistors 541-RN65E4701FB14-ND
4.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-65 4.7K 1% T-9 Rn65E4701F B14 Vishay - 73P5127 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-65 4.7K 1% T-9 Rn65E4701F B14 Vishay
73P5127
Cmf-65 4.7K 1% T-9 Rn65E4701F B14 Vishay 73P5127
CMF-65 4.7K 1% T-9 RN65E4701F B14

CMF-65 4.7K 1% T-9 RN65E4701F B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65E4701FB14 541-RN65E4701FB14-ND 73P5127
Product Name RES 4.7K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-65 4.7K 1% T-9 Rn65E4701F B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details