Vishay Intertechnology, Inc. RES 470 OHM 1/2W .5% AXIAL RN65E4700DRSL

Description
RES 470ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 470ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 1/2W .5% AXIAL - RN65E4700DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/2W .5% AXIAL
RN65E4700DRSL
RES 470 OHM 1/2W .5% AXIAL RN65E4700DRSL
RES 470ohm 1/2W .5% AXIAL

RES 470ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65E4700DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E4700DRSL-ND
Through Hole Resistors RN65E4700DRSL-ND
470 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

470 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E4700DRSL RN65E4700DRSL-ND
Product Name RES 470 OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470 ohms 470 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614893-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16200 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details