Vishay Intertechnology, Inc. RES 464K OHM 1/2W .25% AXIAL RN65E4643CRSL

Description
RES 464Kohm 1/2W .25% AXIAL
Request a Quote Datasheet
Description
RES 464Kohm 1/2W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464K OHM 1/2W .25% AXIAL - RN65E4643CRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464K OHM 1/2W .25% AXIAL
RN65E4643CRSL
RES 464K OHM 1/2W .25% AXIAL RN65E4643CRSL
RES 464Kohm 1/2W .25% AXIAL

RES 464Kohm 1/2W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN65E4643CRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E4643CRSL-ND
Through Hole Resistors RN65E4643CRSL-ND
464 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

464 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E4643CRSL RN65E4643CRSL-ND
Product Name RES 464K OHM 1/2W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 464000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614352-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226 ohms
View Details
2 suppliers