RES 464Kohm 1/2W .25% AXIAL
464 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RN65E4643CRE6 | RN65E4643CRE6-ND |
| Product Name | RES 464K OHM 1/2W .25% AXIAL | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |
| Resistance Range | 464000 ohms | |
| Tolerance | 0.2500 +/- % | 0.2500 +/- % |
| Power Rating | 2 watts | 0.5000 watts |
| Configuration | Single Resistor |