Vishay Intertechnology, Inc. RES 464K OHM 1/2W .25% AXIAL RN65E4643CBSL

Description
RES 464Kohm 1/2W .25% AXIAL
Request a Quote Datasheet
Description
RES 464Kohm 1/2W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464K OHM 1/2W .25% AXIAL - RN65E4643CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464K OHM 1/2W .25% AXIAL
RN65E4643CBSL
RES 464K OHM 1/2W .25% AXIAL RN65E4643CBSL
RES 464Kohm 1/2W .25% AXIAL

RES 464Kohm 1/2W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN65E4643CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E4643CBSL-ND
Through Hole Resistors RN65E4643CBSL-ND
464 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

464 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E4643CBSL RN65E4643CBSL-ND
Product Name RES 464K OHM 1/2W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 464000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details