Vishay Intertechnology, Inc. RES 464 OHM 1/2W .1% AXIAL RN65E4640BBSL

Description
RES 464ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 464ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464 OHM 1/2W .1% AXIAL - RN65E4640BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 1/2W .1% AXIAL
RN65E4640BBSL
RES 464 OHM 1/2W .1% AXIAL RN65E4640BBSL
RES 464ohm 1/2W .1% AXIAL

RES 464ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E4640BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E4640BBSL-ND
Through Hole Resistors RN65E4640BBSL-ND
464 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

464 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E4640BBSL RN65E4640BBSL-ND
Product Name RES 464 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 464 ohms 464 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details