Vishay Intertechnology, Inc. RES 4.22K OHM 1/2W 1% AXIAL RN65E4221FBSL

Description
RES 4.22Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.22Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.22K OHM 1/2W 1% AXIAL - RN65E4221FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22K OHM 1/2W 1% AXIAL
RN65E4221FBSL
RES 4.22K OHM 1/2W 1% AXIAL RN65E4221FBSL
RES 4.22Kohm 1/2W 1% AXIAL

RES 4.22Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E4221FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E4221FBSL-ND
Through Hole Resistors RN65E4221FBSL-ND
4.22 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.22 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E4221FBSL RN65E4221FBSL-ND
Product Name RES 4.22K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4220 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistance Te Connectivity - 32AC4822 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details