Vishay Intertechnology, Inc. RES 422 OHM 1/2W .1% AXIAL RN65E4220BRSL

Description
RES 422ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 422ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 422 OHM 1/2W .1% AXIAL - RN65E4220BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 1/2W .1% AXIAL
RN65E4220BRSL
RES 422 OHM 1/2W .1% AXIAL RN65E4220BRSL
RES 422ohm 1/2W .1% AXIAL

RES 422ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E4220BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E4220BRSL-ND
Through Hole Resistors RN65E4220BRSL-ND
422 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

422 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E4220BRSL RN65E4220BRSL-ND
Product Name RES 422 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 422 ohms 422 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers