Vishay Intertechnology, Inc. RES 422 OHM 1/2W .1% AXIAL RN65E4220BBSL

Description
RES 422ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 422ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 422 OHM 1/2W .1% AXIAL - RN65E4220BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 1/2W .1% AXIAL
RN65E4220BBSL
RES 422 OHM 1/2W .1% AXIAL RN65E4220BBSL
RES 422ohm 1/2W .1% AXIAL

RES 422ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E4220BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E4220BBSL-ND
Through Hole Resistors RN65E4220BBSL-ND
422 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

422 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E4220BBSL RN65E4220BBSL-ND
Product Name RES 422 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 422 ohms 422 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614967-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details