Vishay Intertechnology, Inc. Through Hole Resistors RN65E4220BB14

Description
422 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
422 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65E4220BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E4220BB14-ND
Through Hole Resistors RN65E4220BB14-ND
422 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

422 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 422 Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole Bulk - RN65E4220BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 422 Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole Bulk
RN65E4220BB14
Res Metal Film 422 Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole Bulk RN65E4220BB14
Res Metal Film 422 Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 422 Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN65E4220BB14-ND RN65E4220BB14
Product Name Through Hole Resistors Res Metal Film 422 Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 422 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers