Vishay Intertechnology, Inc. RES 40.2 OHM 1/2W 1% AXIAL RN65E40R2FRE6

Description
RES 40.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 40.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2 OHM 1/2W 1% AXIAL - RN65E40R2FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 1/2W 1% AXIAL
RN65E40R2FRE6
RES 40.2 OHM 1/2W 1% AXIAL RN65E40R2FRE6
RES 40.2ohm 1/2W 1% AXIAL

RES 40.2ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E40R2FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E40R2FRE6-ND
Through Hole Resistors RN65E40R2FRE6-ND
40.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

40.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E40R2FRE6 RN65E40R2FRE6-ND
Product Name RES 40.2 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40.2 ohms 40.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details