Vishay Intertechnology, Inc. RES 402 OHM 1/2W .1% AXIAL RN65E4020BBSL

Description
RES 402ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 402ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402 OHM 1/2W .1% AXIAL - RN65E4020BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 1/2W .1% AXIAL
RN65E4020BBSL
RES 402 OHM 1/2W .1% AXIAL RN65E4020BBSL
RES 402ohm 1/2W .1% AXIAL

RES 402ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E4020BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E4020BBSL-ND
Through Hole Resistors RN65E4020BBSL-ND
402 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

402 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E4020BBSL RN65E4020BBSL-ND
Product Name RES 402 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 402 ohms 402 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details