Vishay Intertechnology, Inc. RES 3.97K OHM 1/2W .1% AXIAL RN65E3971BRSL

Description
RES 3.97Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.97Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.97K OHM 1/2W .1% AXIAL - RN65E3971BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.97K OHM 1/2W .1% AXIAL
RN65E3971BRSL
RES 3.97K OHM 1/2W .1% AXIAL RN65E3971BRSL
RES 3.97Kohm 1/2W .1% AXIAL

RES 3.97Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E3971BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E3971BRSL-ND
Through Hole Resistors RN65E3971BRSL-ND
3.97 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.97 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E3971BRSL RN65E3971BRSL-ND
Product Name RES 3.97K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3970 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers