Vishay Intertechnology, Inc. RES 365 OHM 1/2W 1% AXIAL RN65E3650FB14

Description
RES 365ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 365ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 365 OHM 1/2W 1% AXIAL - RN65E3650FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 1/2W 1% AXIAL
RN65E3650FB14
RES 365 OHM 1/2W 1% AXIAL RN65E3650FB14
RES 365ohm 1/2W 1% AXIAL

RES 365ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E3650FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E3650FB14-ND
Through Hole Resistors RN65E3650FB14-ND
365 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

365 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E3650FB14 RN65E3650FB14-ND
Product Name RES 365 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 365 ohms 365 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825859 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details