Vishay Intertechnology, Inc. RES 361 OHM 1/2W .1% AXIAL RN65E3610BBSL

Description
RES 361ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 361ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 361 OHM 1/2W .1% AXIAL - RN65E3610BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 361 OHM 1/2W .1% AXIAL
RN65E3610BBSL
RES 361 OHM 1/2W .1% AXIAL RN65E3610BBSL
RES 361ohm 1/2W .1% AXIAL

RES 361ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E3610BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E3610BBSL-ND
Through Hole Resistors RN65E3610BBSL-ND
361 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

361 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E3610BBSL RN65E3610BBSL-ND
Product Name RES 361 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 361 ohms 361 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details