Vishay Intertechnology, Inc. RES 350 OHM 1/2W .1% AXIAL RN65E3500BRE6

Description
RES 350ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 350ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 350 OHM 1/2W .1% AXIAL - RN65E3500BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 350 OHM 1/2W .1% AXIAL
RN65E3500BRE6
RES 350 OHM 1/2W .1% AXIAL RN65E3500BRE6
RES 350ohm 1/2W .1% AXIAL

RES 350ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E3500BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E3500BRE6-ND
Through Hole Resistors RN65E3500BRE6-ND
350 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

350 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E3500BRE6 RN65E3500BRE6-ND
Product Name RES 350 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 350 ohms 350 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1622820-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers