Vishay Intertechnology, Inc. RES 332K OHM 1/2W .25% AXIAL RN65E3323CB14

Description
RES 332Kohm 1/2W .25% AXIAL
Request a Quote Datasheet
Description
RES 332Kohm 1/2W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332K OHM 1/2W .25% AXIAL - RN65E3323CB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332K OHM 1/2W .25% AXIAL
RN65E3323CB14
RES 332K OHM 1/2W .25% AXIAL RN65E3323CB14
RES 332Kohm 1/2W .25% AXIAL

RES 332Kohm 1/2W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN65E3323CB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E3323CB14-ND
Through Hole Resistors RN65E3323CB14-ND
332 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

332 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E3323CB14 RN65E3323CB14-ND
Product Name RES 332K OHM 1/2W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 332000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details