Vishay Intertechnology, Inc. RES 332K OHM 1/2W .1% AXIAL RN65E3323BBSL

Description
RES 332Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 332Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332K OHM 1/2W .1% AXIAL - RN65E3323BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332K OHM 1/2W .1% AXIAL
RN65E3323BBSL
RES 332K OHM 1/2W .1% AXIAL RN65E3323BBSL
RES 332Kohm 1/2W .1% AXIAL

RES 332Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E3323BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E3323BBSL-ND
Through Hole Resistors RN65E3323BBSL-ND
332 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

332 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E3323BBSL RN65E3323BBSL-ND
Product Name RES 332K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 332000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614886-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 44.2 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details