Vishay Intertechnology, Inc. Metal Film Resistors - RN65E3320FB14

Description
Metal Film Resistors - Through Hole 1/4watt 332ohms 1% 25ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 332ohms 1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RN65E3320FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN65E3320FB14
Metal Film Resistors - RN65E3320FB14
Metal Film Resistors - Through Hole 1/4watt 332ohms 1% 25ppm

Metal Film Resistors - Through Hole 1/4watt 332ohms 1% 25ppm

Supplier's Site
Through Hole Resistors - RN65E3320FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E3320FB14-ND
Through Hole Resistors RN65E3320FB14-ND
332 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

332 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E3320FB14 RN65E3320FB14-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 332 ohms 332 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R334JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details