Vishay Intertechnology, Inc. RES 3.3K OHM 1/2W .5% AXIAL RN65E3301DB14

Description
RES 3.3Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 3.3Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3K OHM 1/2W .5% AXIAL - RN65E3301DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM 1/2W .5% AXIAL
RN65E3301DB14
RES 3.3K OHM 1/2W .5% AXIAL RN65E3301DB14
RES 3.3Kohm 1/2W .5% AXIAL

RES 3.3Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65E3301DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E3301DB14-ND
Through Hole Resistors RN65E3301DB14-ND
3.3 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.3 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E3301DB14 RN65E3301DB14-ND
Product Name RES 3.3K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers