Vishay Intertechnology, Inc. Res Metal Film 30.1 Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R RN65E30R1BRE6

Description
Res Metal Film 30.1 Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 30.1 Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 30.1 Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R - RN65E30R1BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 30.1 Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R
RN65E30R1BRE6
Res Metal Film 30.1 Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R RN65E30R1BRE6
Res Metal Film 30.1 Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 30.1 Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN65E30R1BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E30R1BRE6-ND
Through Hole Resistors RN65E30R1BRE6-ND
30.1 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

30.1 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E30R1BRE6 RN65E30R1BRE6-ND
Product Name Res Metal Film 30.1 Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details