Vishay Intertechnology, Inc. RES 30.1 OHM 1/2W .1% AXIAL RN65E30R1BB14

Description
RES 30.1ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 30.1ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1 OHM 1/2W .1% AXIAL - RN65E30R1BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 1/2W .1% AXIAL
RN65E30R1BB14
RES 30.1 OHM 1/2W .1% AXIAL RN65E30R1BB14
RES 30.1ohm 1/2W .1% AXIAL

RES 30.1ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E30R1BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E30R1BB14-ND
Through Hole Resistors RN65E30R1BB14-ND
30.1 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

30.1 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E30R1BB14 RN65E30R1BB14-ND
Product Name RES 30.1 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30.1 ohms 30.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C111J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details