Vishay Intertechnology, Inc. RES 301 OHM 1/2W .1% AXIAL RN65E3010BB14

Description
RES 301ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 301ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 1/2W .1% AXIAL - RN65E3010BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 1/2W .1% AXIAL
RN65E3010BB14
RES 301 OHM 1/2W .1% AXIAL RN65E3010BB14
RES 301ohm 1/2W .1% AXIAL

RES 301ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E3010BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E3010BB14-ND
Through Hole Resistors RN65E3010BB14-ND
301 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

301 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,301Ohms,350Wv,.1+/-% Tol,-25,25Ppm-Tc,rn65-Milstyle Vishay - 35M4588 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,301Ohms,350Wv,.1+/-% Tol,-25,25Ppm-Tc,rn65-Milstyle Vishay
35M4588
Resistor,metal Film,301Ohms,350Wv,.1+/-% Tol,-25,25Ppm-Tc,rn65-Milstyle Vishay 35M4588
Resistor,Metal Film,301Ohms,350WV,. 1+/-% Tol,-25,25ppm-TC,RN6 5-MilStyle

Resistor,Metal Film,301Ohms,350WV,.1+/-% Tol,-25,25ppm-TC,RN65-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65E3010BB14 RN65E3010BB14-ND 35M4588
Product Name RES 301 OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,301Ohms,350Wv,.1+/-% Tol,-25,25Ppm-Tc,rn65-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301 ohms 301 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 1-1613470-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers