Vishay Intertechnology, Inc. RES 2.8K OHM 1/2W .1% AXIAL RN65E2801BB14

Description
RES 2.8Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.8Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.8K OHM 1/2W .1% AXIAL - RN65E2801BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8K OHM 1/2W .1% AXIAL
RN65E2801BB14
RES 2.8K OHM 1/2W .1% AXIAL RN65E2801BB14
RES 2.8Kohm 1/2W .1% AXIAL

RES 2.8Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E2801BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E2801BB14-ND
Through Hole Resistors RN65E2801BB14-ND
2.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E2801BB14 RN65E2801BB14-ND
Product Name RES 2.8K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details