Vishay Intertechnology, Inc. RES 27.4K OHM 1/2W 1% AXIAL RN65E2742FBSL

Description
RES 27.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 27.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4K OHM 1/2W 1% AXIAL - RN65E2742FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4K OHM 1/2W 1% AXIAL
RN65E2742FBSL
RES 27.4K OHM 1/2W 1% AXIAL RN65E2742FBSL
RES 27.4Kohm 1/2W 1% AXIAL

RES 27.4Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E2742FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E2742FBSL-ND
Through Hole Resistors RN65E2742FBSL-ND
27.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

27.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E2742FBSL RN65E2742FBSL-ND
Product Name RES 27.4K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers