Vishay Intertechnology, Inc. Through Hole Resistors RN65E2701FB14

Description
2.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65E2701FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E2701FB14-ND
Through Hole Resistors RN65E2701FB14-ND
2.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.7K OHM 1/2W 1% AXIAL - RN65E2701FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7K OHM 1/2W 1% AXIAL
RN65E2701FB14
RES 2.7K OHM 1/2W 1% AXIAL RN65E2701FB14
RES 2.7Kohm 1/2W 1% AXIAL

RES 2.7Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-65 2.7K 1% T-9 Rn65E2701F B14 Vishay - 71P5418 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-65 2.7K 1% T-9 Rn65E2701F B14 Vishay
71P5418
Cmf-65 2.7K 1% T-9 Rn65E2701F B14 Vishay 71P5418
CMF-65 2.7K 1% T-9 RN65E2701F B14

CMF-65 2.7K 1% T-9 RN65E2701F B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65E2701FB14-ND RN65E2701FB14 71P5418
Product Name Through Hole Resistors RES 2.7K OHM 1/2W 1% AXIAL Cmf-65 2.7K 1% T-9 Rn65E2701F B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614888-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers