Vishay Intertechnology, Inc. RES 270 OHM 1/2W 1% AXIAL RN65E2700FRE6

Description
RES 270ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 270ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270 OHM 1/2W 1% AXIAL - RN65E2700FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 1/2W 1% AXIAL
RN65E2700FRE6
RES 270 OHM 1/2W 1% AXIAL RN65E2700FRE6
RES 270ohm 1/2W 1% AXIAL

RES 270ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65E2700FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65E2700FRE6-ND
Through Hole Resistors RN65E2700FRE6-ND
270 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

270 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65E2700FRE6 RN65E2700FRE6-ND
Product Name RES 270 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 270 ohms 270 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R912JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details